The Intel RG82865PE (SL722) is a Performance Enhanced Graphics and Memory Controller Hub (GMCH) designed for high-performance desktop computing platforms. It supports Intel Pentium 4 and Celeron processors, offering advanced features and capabilities for demanding applications.
Applications:
- High-Performance Desktop Computers
- Gaming PCs
- Workstations
Features:
- Supports Intel Pentium 4 and Celeron processors with a 400/533/800 MHz system bus.
- Dual-channel DDR memory support for increased memory bandwidth.
- Supports up to 4GB of DDR SDRAM memory for efficient data processing.
- AGP 8X interface for high-performance external graphics card support.
- Direct Media Interface (DMI) for communication with the I/O Controller Hub (ICH).
Benefits:
- Enhanced System Performance: The RG82865PE optimizes data transfer between the processor, memory, and graphics components, resulting in significantly improved system responsiveness and performance.
- Increased Memory Bandwidth: Dual-channel DDR memory support doubles the memory bandwidth, allowing for faster data transfer and improved performance in memory-intensive applications.
- Memory Support: Supports up to 4GB of DDR SDRAM memory, enabling smooth multitasking and efficient operation of demanding applications.
- Flexibility: The AGP 8X interface allows users to install high-performance graphics cards for enhanced gaming or professional graphics applications.
- Robust Platform: Provides a stable and reliable platform for demanding computing tasks.
Additional Details:
The RG82865PE (SL722) is part of the Intel 865 family of chipsets. It is typically paired with an I/O Controller Hub (ICH) via the Direct Media Interface (DMI). The ICH provides support for peripherals such as USB, audio, and storage devices. The 'SL722' marking indicates a specific sSpec number, which defines the specific stepping and features of the chip. It is designed to meet the power and thermal requirements of high-performance desktop computing environments.