EN
  • EN
  • DE

TE28F160C3TD90

Part No TE28F160C3TD90
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010616-TE28F160C3TD90
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TE28F160C3TD90 CAD Model

Description

The TE28F160C3TD90 is a 16-Mbit (2M x 8 or 1M x 16) Flash memory device manufactured by Intel. This device is designed for embedded systems requiring non-volatile storage for code and data. The 'TE' prefix generally indicates a specific family of Intel flash memory, and '160C3' signifies the density and architecture of the memory. The 'TD90' suffix refers to timing characteristics.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and application code.
  • Networking Equipment: Stores boot code and configuration parameters in routers and switches.
  • Industrial Automation: Stores program code and data in industrial control systems.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices.
  • Automotive Electronics: Stores software and calibration data in automotive control units (ECUs).

Features

  • 16-Mbit Density: Provides 16 megabits of non-volatile storage capacity.
  • Page Mode Operation: Allows for fast page writes and reads.
  • x8 or x16 Bus Width: Supports both 8-bit and 16-bit data bus configurations.
  • Erase Suspend Capability: Allows for interruption of the erase cycle for faster system response.
  • Hardware Reset: Provides a hardware reset input for system initialization.
  • Sector Protection: Protects individual sectors from accidental erasure or programming.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of stored code and data.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Flexible Architecture: Supports various memory organizations and bus widths.
  • Reliable Operation: Designed for long-term data retention and reliable performance.

Additional Details

The TE28F160C3TD90 operates within a specific voltage range and requires a stable power supply. The device features a command set for programming, erasing, and reading data. Erase and program operations typically involve specific timing requirements. Sector protection mechanisms prevent accidental overwrites of critical data. Detailed specifications regarding read access time, program/erase time, and endurance can be found in the product datasheet provided by Intel. Proper handling and soldering techniques are essential to avoid damaging the device. The device is available in various package options, including TSOP (Thin Small Outline Package) and PLCC (Plastic Leaded Chip Carrier).

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4109 $115.7232
75+ $2.3356 $175.1700
103+ $2.2603 $232.8109
133+ $2.1850 $290.6050
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess