EN
  • EN
  • DE

WG82579V

Part No WG82579V
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402255-WG82579V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WG82579V CAD Model

Description

The Intel WG82579V is a Gigabit Ethernet PHY controller designed for consumer desktop platforms. It provides a high-speed, single-port Gigabit Ethernet connection that adheres to IEEE 802.3 standards, enabling reliable and fast network communication for home and small office environments. It is designed to offer robust performance and compatibility across a range of desktop systems.

Applications

  • Consumer Desktop PCs
  • Home Networking
  • Small Office Networking
  • Gaming PCs
  • Multimedia PCs

Features

  • Single-port Gigabit Ethernet PHY
  • IEEE 802.3 Ethernet standard compliance
  • Supports 10/100/1000 Mbps data rates
  • Integrated cable diagnostics
  • Energy Efficient Ethernet (EEE) support
  • Wake-on-LAN (WoL) support
  • Advanced Interrupt Handling

Benefits

  • Provides high-speed Gigabit Ethernet connectivity for desktop systems.
  • Improves network troubleshooting with cable diagnostics.
  • Reduces power consumption during low network activity with EEE.
  • Enables remote system wake-up for convenient management.
  • Ensures compatibility with standard Ethernet protocols.
  • Offers efficient interrupt handling for improved system performance.

Additional Details

The WG82579V is designed to offer stable and reliable Ethernet connectivity for consumer desktop applications. Its integrated cable diagnostics feature allows users to quickly identify and resolve cabling issues, minimizing network downtime. Energy Efficient Ethernet (EEE) support allows the controller to dynamically adjust its power consumption based on network traffic, helping to reduce overall energy usage.

As a PHY controller, the WG82579V works in conjunction with a MAC (Media Access Control) controller to provide a complete Ethernet solution. The Wake-on-LAN (WoL) feature enables remote system wake-up, which is useful for remote access and maintenance. Its compliance with IEEE 802.3 standards ensures compatibility with a wide range of network devices. Advanced interrupt handling mechanisms help optimize system performance by efficiently managing network-related interrupts. The WG82579V provides a robust and reliable Ethernet solution for home and small office environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5015 $69.0090
13+ $9.4364 $122.6732
19+ $9.1418 $173.6942
27+ $8.8473 $238.8771
34+ $8.5516 $290.7544
46+ $7.6680 $352.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess