EN
  • EN
  • DE

YW87C196KDH20

Part No YW87C196KDH20
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description MCU 16-Bit MCS96 CISC 32KB EPROM 5V 80-Pin SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 µs
Frequency 20 MHz
Lead Free Yes
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type EPROM, OTP
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of I/Os 40
Number of Pins 80
Number of Timers/Counters 5
Operating Supply Voltage 5 V
Oscillator Type Internal
Packaging Bulk
Peripherals PWM, WDT
Radiation Hardening No
RAM Size 1000 B
RoHS Compliant
Win Source Part Number 1106102-YW87C196KDH20
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YW87C196KDH20 CAD Model

Description

Another electronic component manufactured by Intel, this product has a Win Source Part Number of 1106102-YW87C196KDH20. It is packaged in bulk and has a frequency of 20 MHz.

  • Manufacturer: Intel
  • Win Source Part Number: 1106102-YW87C196KDH20
  • Package: Bulk
  • Frequency: 20 MHz
  • Operating Supply Voltage: 5 V
  • Memory Type: EPROM, OTP
  • Memory Size: 32 kB
  • Peripherals: PWM, WDT
  • RAM Size: 1000 B
  • Oscillator Type: Internal
  • Access Time: 20 µs
  • Number of Pins: 80
  • Category: OEM Parts(T-Z)
  • Alternative Parts: None (Cross-Reference)
  • Supply and Demand Status: Shortage
  • RoHS: Compliant
  • Mounting: Surface Mountable
  • Max Operating Temperature: 85 °C
  • Lead-Free: Yes
  • Min Operating Temperature: 0 °C
  • Max Supply Voltage: 5.5 V
  • Min Supply Voltage: 4 V
  • Number of I/Os: 40
  • Number of Timers/Counters: 5

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess