EN
  • EN
  • DE

52CPQ030PBF

Part No 52CPQ030PBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1129139-52CPQ030PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52CPQ030PBF CAD Model

Description

The 52CPQ030PBF is a dual common cathode Schottky rectifier module manufactured by International Rectifier. This device is designed for high-frequency switching power supplies, converters, and freewheeling diodes. Schottky diodes are known for their low forward voltage drop and fast switching speed, making them ideal for applications where efficiency and response time are critical.

Applications:

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Utilized as a freewheeling diode in inductive load circuits to protect switching devices from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Solar Power Systems: Used in solar panel systems to improve energy conversion efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing reliable performance under transient conditions.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Ensures robust and long-lasting performance in demanding environments.
  • Dual Common Cathode Configuration: Allows for efficient full-wave rectification.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and improves the overall efficiency of power electronic systems.
  • Enhanced System Performance: Enables faster switching speeds and improves the dynamic response of power supplies and converters.
  • Increased System Reliability: Protects sensitive components from voltage spikes and reverse polarity conditions.
  • Reduced Heat Dissipation: Minimizes heat generation, allowing for more compact and efficient designs.
  • Cost Savings: Reduces energy costs and extends the lifespan of electronic equipment.

Additional Details:

The 52CPQ030PBF has a maximum repetitive peak reverse voltage of 30V and an average forward current of 26A per diode (52A total). The forward voltage drop is typically around 0.48V at rated current. Its operating temperature range typically spans from -55°C to +150°C. The device is commonly packaged in a TO-247 or similar high-power package for effective heat dissipation. Being a dual common cathode module, it facilitates easier full-wave rectification setups. This diode is essential in providing a high-efficiency rectification solution for various power electronics applications and ensures stable and efficient power conversion.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess