EN
  • EN
  • DE

AUIRFR2405TR

Part No AUIRFR2405TR
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1149825-AUIRFR2405TR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFR2405TR CAD Model

Description

The AUIRFR2405TR is a MOSFET from International Rectifier (now Infineon), designed for high-frequency power switching applications. It's often used in DC-DC converters, power inverters, and motor control circuits. The 'TR' suffix usually denotes that the part is supplied in tape and reel packaging for automated assembly.

Applications

  • DC-DC Converters: Used in DC-DC converters to efficiently switch power and regulate voltage levels.
  • Power Inverters: Employed in power inverters to convert DC power to AC power.
  • Motor Control: Used in motor control circuits to switch power to the motor windings.
  • High-Frequency Switching Power Supplies: Found in switching power supplies for various applications.
  • RF Amplifiers: Suitable for some RF amplifier applications.

Features

  • Low Gate Charge: Low gate charge (Qg) for fast switching speeds.
  • Low RDS(on): Low on-resistance (RDS(on)) minimizes power losses.
  • Fast Switching Speed: Designed for high-frequency switching applications.
  • Avalanche Rated: Avalanche rated for improved robustness.
  • Logic Level Compatible: Logic level gate drive, simplifying drive circuitry.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly.

Benefits

  • High Efficiency: Low RDS(on) and low gate charge result in high efficiency and reduced heat generation.
  • Fast Switching: Fast switching speed enables high-frequency operation.
  • Robustness: Avalanche rating provides added robustness against voltage transients.
  • Easy to Drive: Logic level gate drive simplifies drive circuitry.
  • Automated Assembly: Tape and reel packaging enables automated assembly.

Additional Details

Technical Specifications:

  • VDS (Drain-Source Voltage): 55V
  • RDS(on) (On-Resistance): Typically 0.08 Ohms at VGS = 10V
  • ID (Continuous Drain Current): 17A
  • Gate Threshold Voltage (VGS(th)): 2V to 4V
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-251 (I-PAK)

Materials: The AUIRFR2405TR is constructed using silicon semiconductor material and encapsulated in a plastic package.

Compatibility: The AUIRFR2405TR can be used as a replacement for other MOSFETs with similar voltage, current, and RDS(on) ratings. Always check the datasheet to ensure compatibility with your specific application.

In summary, the AUIRFR2405TR from International Rectifier is a versatile MOSFET suitable for a wide range of high-frequency power switching applications. Its low RDS(on), fast switching speed, and logic level gate drive make it a popular choice for DC-DC converters, power inverters, and motor control circuits.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess