EN
  • EN
  • DE

AUIRFR4104TRPBF

Part No AUIRFR4104TRPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 744500-AUIRFR4104TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFR4104TRPBF CAD Model

Description

The AUIRFR4104TRPBF is a power MOSFET from International Rectifier (now Infineon Technologies) designed for automotive applications, specifically for high-side switching and load driving. This MOSFET is known for its robust design, low on-resistance (RDS(on)), and avalanche capability, making it suitable for demanding automotive environments. The 'TR' suffix indicates tape and reel packaging, and 'PBF' signifies lead-free construction.

Applications

  • Automotive High-Side Switches
  • Load Drivers (e.g., lamps, solenoids)
  • Automotive Motor Control
  • Power Distribution Systems in Vehicles
  • Automotive DC-DC Converters

Features

  • Low RDS(on): Reduces conduction losses, improving efficiency and reducing heat generation.
  • Avalanche Rated: Provides robustness against voltage transients, critical in automotive environments.
  • Logic-Level Gate Drive: Simplifies drive circuitry and enables direct interface with microcontrollers.
  • Lead-Free: Compliant with RoHS standards for environmental protection.
  • Tape and Reel Packaging: Facilitates automated assembly for high-volume manufacturing.

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, enhancing overall system efficiency.
  • Robust Design: Avalanche capability protects against voltage spikes, increasing system reliability in harsh automotive conditions.
  • Simplified Design: Logic-level gate drive allows direct control from microcontrollers, reducing component count.
  • Automated Assembly: Tape and reel packaging supports efficient high-volume manufacturing processes.
  • Environmentally Compliant: Lead-free construction aligns with environmental regulations.

Additional Details

The AUIRFR4104TRPBF typically features a drain-source voltage (VDS) rating suitable for automotive power systems (e.g., 40V) and a continuous drain current (ID) rating appropriate for driving various loads. The low gate charge (Qg) contributes to fast switching speeds and reduced gate drive losses. The device is available in a TO-251 or similar package designed for efficient heat dissipation. This MOSFET is commonly used in automotive modules and systems requiring high reliability and performance. Detailed specifications, including maximum ratings, thermal characteristics, and electrical parameters, are available in the product datasheet provided by Infineon Technologies. The AUIRFR4104TRPBF is designed to operate over a wide temperature range, ensuring stable performance in automotive environments. Proper thermal management is essential to ensure optimal performance and longevity of the device. The MOSFET is specifically designed to withstand the harsh conditions found in automotive applications, including voltage transients, temperature variations, and vibration. Its automotive-grade qualification ensures compliance with industry standards for reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess