EN
  • EN
  • DE

HFA04TB60SPBF

Part No HFA04TB60SPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description ULTRAFAST, SOFT RECOVERY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1180073-HFA04TB60SPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA04TB60SPBF CAD Model

Description

The HFA04TB60SPBF is a Ultrafast Soft Recovery Diode manufactured by International Rectifier (now Infineon Technologies). These diodes are designed for applications requiring very fast switching speeds and soft recovery characteristics, minimizing noise and electromagnetic interference (EMI).

Applications:

  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Welding power supplies
  • Induction heating equipment
  • Uninterruptible power supplies (UPS)

Features:

  • Ultrafast recovery time
  • Soft recovery characteristics
  • Low forward voltage drop
  • High voltage capability
  • RoHS compliant

Benefits:

  • Reduced switching losses and improved efficiency
  • Minimized noise and EMI
  • Lower power dissipation
  • Suitable for high-voltage applications
  • Environmentally friendly

Additional Details:

The HFA04TB60SPBF's ultrafast recovery time significantly reduces switching losses, leading to higher efficiency in power electronic circuits. The soft recovery characteristic minimizes voltage spikes and ringing, reducing noise and EMI. The low forward voltage drop further contributes to lower power dissipation. These characteristics make it well-suited for use in power factor correction (PFC) circuits, high-frequency inverters, and other applications where fast switching and low noise are critical. The "SPBF" suffix indicates that the part is lead-free and RoHS compliant.

This diode is commonly employed in power supplies, inverters, and other power electronic systems where high efficiency, low noise, and reliable performance are required. It can improve system efficiency and reduce EMI, leading to better overall performance and reliability. The device's characteristics contribute to the overall power quality in the targeted applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess