EN
  • EN
  • DE

IR21368S

Part No IR21368S
Manufacturer International Rectifier
Description 3-PHASE BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186625-IR21368S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR21368S CAD Model

Description

The IR21368S is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high and low side referenced output channels manufactured by International Rectifier (now Infineon Technologies). Designed for 3-phase applications, it features integrated bootstrap functionality and protection features, making it suitable for motor drives, power supplies, and other power conversion systems.

Applications:

  • 3-phase motor drives: Drives MOSFETs or IGBTs in variable-speed motor control applications.
  • Uninterruptible power supplies (UPS): Controls power switching in UPS systems.
  • Welding equipment: Drives the power devices in welding inverters.
  • Induction heating: Used in induction heating systems for controlling the power devices.
  • Power factor correction (PFC): Controls switches in PFC circuits to improve power quality.

Features:

  • Floating channel designed for bootstrap operation: Simplifies high-side gate drive implementation.
  • Tolerant to negative transient voltage: Provides robust operation in noisy environments.
  • Gate drive supply range: Operates over a wide voltage range to accommodate different power device requirements.
  • Undervoltage lockout for all channels: Prevents malfunction when the supply voltage is too low.
  • Cross-conduction prevention logic: Prevents shoot-through in the power stage.
  • Matched propagation delay for all channels: Ensures accurate timing control.

Benefits:

  • Simplified design: Integrated functions reduce external component count.
  • Improved efficiency: Optimized gate drive reduces switching losses.
  • Enhanced system reliability: Protection features prevent damage to power devices.
  • Precise control: Accurate timing and matched propagation delays enable precise control of the power stage.
  • Robust operation: Tolerant to noisy environments and voltage transients.

Additional Details:

The IR21368S requires external bootstrap capacitors for the high-side gate drives. The datasheet specifies the recommended values for these capacitors, as well as other external components. Proper PCB layout is crucial for minimizing noise and ensuring stable operation. The device's dead-time setting is important to prevent shoot-through. Consult the Infineon Technologies datasheet for detailed specifications, application notes, and layout recommendations. This driver provides a comprehensive and reliable solution for driving power MOSFETs and IGBTs in demanding applications.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8628 $58.6280
25+ $4.8106 $120.2650
38+ $4.6604 $177.0952
52+ $4.5103 $234.5356
67+ $4.3601 $292.1267
89+ $3.9085 $347.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess