The IRF1503L is a N-Channel power MOSFET from International Rectifier (now Infineon Technologies). It is designed for high-current, high-speed switching applications, offering low on-resistance and high avalanche ruggedness.
Applications
- High-current switching
- Motor control
- DC-DC converters
- Uninterruptible Power Supplies (UPS)
- Inverters
Features
- N-Channel MOSFET
- Voltage rating: 30V
- Low on-resistance (RDS(on)): Typically 0.0073 Ohms at VGS = 10V
- High avalanche ruggedness
- Fast switching speed
- TO-262 package
- RoHS compliant
Benefits
- Efficient power switching due to low on-resistance, minimizing power losses.
- High current capability allows for driving demanding loads.
- High avalanche ruggedness provides enhanced reliability in inductive load applications.
- Fast switching speeds enable high-frequency operation in DC-DC converters and other applications.
- Easy to mount with the TO-262 package.
Additional Details
The IRF1503L utilizes advanced HEXFET power MOSFET technology to achieve low on-resistance and high avalanche ruggedness. The N-channel configuration simplifies gate drive circuitry. The TO-262 package is designed for efficient heat dissipation. This MOSFET is suitable for a wide range of high-current switching applications.
The device is designed to operate at temperatures ranging from -55°C to +175°C. The gate-source voltage rating is ±20V. The IRF1503L is available in tape and reel packaging for automated assembly. It is also RoHS compliant, ensuring environmental friendliness.
The IRF1503L's low on-resistance and high current capability make it an excellent choice for applications requiring high efficiency and robust performance. Its avalanche ruggedness ensures reliable operation in demanding inductive load environments. The MOSFET is easy to use and integrates well into existing power control systems.