EN
  • EN
  • DE

IRF2804S

Part No IRF2804S
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186933-IRF2804S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF2804S CAD Model

Description

The IRF2804S is a power MOSFET from International Rectifier (now Infineon Technologies). It's an N-channel MOSFET designed for high-current, high-efficiency switching applications. Featuring a very low on-resistance (RDS(on)), the IRF2804S minimizes power losses, making it well-suited for demanding power management and motor control systems where efficiency and thermal performance are crucial.

Applications

  • Synchronous Rectification: Used as the low-side MOSFET in synchronous buck converters and other power conversion topologies to improve efficiency.
  • Motor Control: Driving brushed and brushless DC motors in industrial, automotive, and consumer applications.
  • DC-DC Converters: Providing efficient voltage regulation in power supplies and voltage converters.
  • Battery Management Systems (BMS): Switching and controlling current flow in battery charging and discharging circuits.
  • Uninterruptible Power Supplies (UPS): Providing reliable power switching in backup power systems.

Features

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Ultra-Low RDS(on): Minimizes conduction losses, improving efficiency and reducing heat generation.
  • High Current Capability: Handles significant current levels, suitable for high-power applications.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses and improving performance.
  • Avalanche Rated: Withstands high avalanche energy, enhancing reliability in inductive load applications.
  • Surface Mount Package (SMD): Allows for automated assembly and compact designs.

Benefits

  • Increased Efficiency: Ultra-low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, simplifying thermal management and allowing for smaller heat sinks.
  • Improved Power Density: High current capability and compact SMD package enable high power density designs.
  • Enhanced Reliability: Avalanche rating provides robustness in inductive load applications.
  • Simplified Assembly: Surface mount package facilitates automated assembly, reducing manufacturing costs.

The IRF2804S boasts a low gate charge and gate resistance, contributing to its fast switching speed. The specific voltage rating and maximum drain current are important considerations when selecting this MOSFET for a particular application. Detailed electrical characteristics, thermal specifications, and package information are available in the International Rectifier datasheet for the IRF2804S.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess