EN
  • EN
  • DE

IRF7303TR

Part No IRF7303TR
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Generation V Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187186-IRF7303TR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF7303TR CAD Model

Description

The IRF7303TR is a combination of a P-channel and an N-channel MOSFET in a single SO-8 package, manufactured by International Rectifier. This combination is often used in applications requiring complementary switching or level shifting. The 'TR' suffix indicates that the component is provided in tape and reel packaging for automated assembly.

Applications:

  • Load Switching: Used for switching power to various electronic loads.
  • Power Management: Applied in power supplies and DC-DC converters for efficient power control.
  • H-Bridge Motor Drivers: Used in low-power H-bridge circuits for controlling DC motors.
  • Battery Management Systems (BMS): Used for controlling charge and discharge in battery-powered devices.
  • Level Shifting: Used for shifting logic levels in digital circuits.

Features:

  • Complementary MOSFETs: Contains both a P-channel and an N-channel MOSFET.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Package (SO-8): Space-saving surface mount design.
  • Tape & Reel Packaging: Suitable for automated assembly.

Benefits:

  • Space Savings: Combination of P-channel and N-channel MOSFETs in a single package saves board space.
  • Improved Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Simplified Design: Integration simplifies circuit layout and reduces component count.
  • Automated Assembly: Tape & Reel packaging facilitates automated assembly.
  • Enhanced Reliability: Robust design ensures stable and consistent performance.

Additional Details:

The IRF7303TR typically features a drain-source voltage (Vds) rating of around 30V for both the N-channel and P-channel MOSFETs, with a continuous drain current (Id) rating that varies depending on the channel (typically around 2-3A). The gate threshold voltage (Vgs(th)) varies slightly between the N-channel and P-channel MOSFETs. The SO-8 package is a small outline surface mount package designed for compact designs. When using the IRF7303TR, it's important to ensure proper gate drive and protection to prevent damage. Careful PCB layout is essential to minimize parasitic inductance and capacitance. Always refer to the datasheet for specific electrical characteristics, thermal resistance, and safe operating area. The complementary MOSFET configuration allows for efficient implementation of switching circuits and level shifters.

You May Also Be Interested in

Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,570 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess