EN
  • EN
  • DE

IRF7456

Part No IRF7456
Manufacturer International Rectifier
Description Power MOSFET(Vdss=20V, Rds(on)max=0.0065ohm, Id=16A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187286-IRF7456
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF7456 CAD Model

Description

The IRF7456 is an N-Channel HEXFET® power MOSFET from International Rectifier. It is designed for a wide variety of power switching and power management applications, offering efficient and reliable performance.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Power management in notebooks and portable devices
  • Motor control
  • Load switching

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Logic-level gate drive: Enables direct control from microcontrollers and low-voltage logic circuits.
  • Surface mount package: Allows for compact designs and automated assembly.
  • Fast switching speed: Reduces switching losses, improving overall efficiency.
  • Avalanche rated: Provides increased ruggedness and reliability.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and heat generation.
  • Simplified Design: Logic-level gate drive makes it easy to interface with control circuitry.
  • Compact Solution: Surface mount package reduces board space requirements.
  • Reliable Performance: Avalanche rating enhances robustness against voltage spikes.
  • Optimized for portable applications: Low gate charge and low RDS(on) ensure high efficiency.

Additional Details:

The IRF7456 has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of 14A. The typical RDS(on) value at Vgs = 4.5V is 0.008 Ohms. The gate threshold voltage is typically between 1V and 2.5V. It comes in an SO-8 package.

This MOSFET is well-suited for applications requiring high efficiency and compact size. Its low RDS(on) ensures minimal power loss, while its logic-level gate drive simplifies integration into various circuits. The avalanche rating provides an extra level of protection and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3667 $51.3380
335+ $0.3009 $100.8015
515+ $0.2915 $150.1225
710+ $0.2821 $200.2910
920+ $0.2727 $250.8840
1,230+ $0.2445 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess