EN
  • EN
  • DE

IRF8910

Part No IRF8910
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187421-IRF8910
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF8910 CAD Model

Description

The IRF8910 is a dual N-channel MOSFET designed for high-efficiency power management applications. Manufactured by International Rectifier, it integrates two MOSFETs into a single package, optimizing space and improving thermal performance. This device is particularly well-suited for synchronous rectification in DC-DC converters and other power switching applications.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • DC-DC Converters: Employed in various DC-DC conversion circuits for power management.
  • Power Management in Portable Devices: Suitable for power regulation in laptops, smartphones, and tablets.
  • Motor Control: Used in low-voltage motor control applications.
  • Load Switching: Applied in circuits requiring efficient and reliable load switching.

Features:

  • Dual N-Channel MOSFET: Integrates two MOSFETs into a single package.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High Switching Speed: Enables efficient high-frequency operation.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge reduce power losses, improving overall efficiency.
  • Space Saving: Integration of two MOSFETs reduces PCB space requirements.
  • Improved Thermal Performance: Single package design enhances heat dissipation.
  • Reliable Operation: Avalanche rating provides added protection against voltage spikes.
  • Simplified Circuit Design: Dual MOSFET configuration simplifies circuit layout.

Additional Details:

The IRF8910 is typically packaged in a SO-8 or similar surface-mount package. Key electrical specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the manufacturer's datasheet for detailed information on these specifications, as well as thermal characteristics and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess