EN
  • EN
  • DE

IRF9530N

Part No IRF9530N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=-100V, Rds(on)=0.20ohm, Id=-14A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187439-IRF9530N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian IRF9530N CAD Model

Description

The IRF9530N is a power MOSFET from International Rectifier, designed for high-efficiency power switching applications. This P-channel MOSFET boasts a low on-resistance and gate charge, making it suitable for a wide range of power management tasks. Its robust design ensures reliable performance in demanding environments.

Applications:

  • High-side load switching
  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Solid-state relays

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Low gate charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Avalanche rated: Provides robustness against voltage spikes.
  • Enhanced process technology: Delivers improved performance and reliability.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • High efficiency: Reduced power losses contribute to higher system efficiency.
  • Fast switching speeds: Enables higher frequency operation and improved transient response.
  • Simplified design: Low gate charge reduces driver requirements.
  • Robustness: Avalanche rating provides protection against voltage transients.
  • Reliability: Designed for long-term performance in demanding environments.

Additional Details:

The IRF9530N typically features a voltage rating of -100V and a continuous drain current of around -12A. It comes in a through-hole package like TO-220AB, facilitating easy mounting and heat dissipation. Its thermal resistance ensures efficient heat transfer away from the device, enabling reliable operation even at higher power levels. The gate threshold voltage is precisely controlled, ensuring predictable switching behavior.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1771 $50.4735
605+ $0.1657 $100.2485
940+ $0.1600 $150.4000
1,350+ $0.1486 $200.6100
1,750+ $0.1429 $250.0750
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178,550 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess