The IRFB52N15D is a high-performance MOSFET from International Rectifier, designed for demanding power switching applications. This device offers a combination of low on-resistance, high current capability, and robust avalanche performance, making it suitable for a wide range of industrial and commercial applications.
Applications
- Motor Control
- DC-DC Converters
- Uninterruptible Power Supplies (UPS)
- Solar Inverters
- High-Power Switching Applications
Features
- Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
- High Current Capability: Supports high current loads.
- Avalanche Rated: Provides robustness against voltage spikes and transients.
- Fast Switching Speed: Minimizes switching losses, enhancing overall system performance.
- Lead-Free: Compliant with environmental regulations.
Benefits
- Improved Efficiency: Low RDS(on) and fast switching reduce power dissipation.
- Enhanced Reliability: Avalanche rating provides protection against voltage transients.
- High Power Density: Allows for smaller and more efficient power converter designs.
- Robust Performance: Suitable for demanding industrial applications.
- Environmentally Friendly: Lead-free construction supports green initiatives.
Additional Details
The IRFB52N15D features a VDS (Drain-Source Voltage) rating of 150V and a continuous drain current (ID) rating of up to 52A. Its low gate charge (Qg) contributes to reduced switching losses. This MOSFET is available in a TO-220AB package, offering excellent thermal performance for through-hole mounting. The device's operating temperature range is from -55°C to +175°C, making it suitable for use in a variety of harsh environments. It’s particularly well-suited for motor control applications, where high current capability and robustness are critical. The IRFB52N15D is also used in DC-DC converters for industrial equipment and solar inverters. The avalanche rating ensures that the device can withstand voltage transients, improving overall system reliability. The combination of low on-resistance, high current capability, and robust design makes the IRFB52N15D a reliable choice for high-power switching applications.