EN
  • EN
  • DE

IRFP2907

Part No IRFP2907
Manufacturer International Rectifier
Description Power MOSFET(Vdss=75V, Rds(on)=4.5mohm, Id=209A⑥)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187781-IRFP2907
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFP2907 CAD Model

Description

The IRFP2907 is a Power MOSFET from International Rectifier, designed for high-current, high-voltage, and fast-switching applications. It is part of a family of MOSFETs known for their robustness and efficiency in power management circuits. This device is commonly used in demanding applications where reliability and performance are critical.

Applications:

  • High-frequency switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • Synchronous rectification

Features:

  • Advanced process technology
  • Ultra-low on-resistance
  • Dynamic dv/dt rating
  • 175°C operating temperature
  • Fast switching
  • Avalanche energy rated

Benefits:

  • Improved efficiency in power conversion
  • Reduced power losses and heat generation
  • Enhanced system reliability
  • Simplified thermal management
  • Higher power density
  • Suitability for harsh operating environments

Additional Details:

The IRFP2907 boasts a drain-source voltage (Vds) of 75V and a continuous drain current (Id) of 64A. Its low on-resistance (Rds(on)) minimizes conduction losses, contributing to higher efficiency. The device is available in a TO-247AC package, which provides excellent thermal performance, allowing for efficient heat dissipation. The fast switching speed reduces switching losses, further enhancing efficiency, especially in high-frequency applications. Its dynamic dv/dt rating ensures robustness against voltage transients. This MOSFET is designed to handle avalanche conditions, providing an extra layer of protection against voltage spikes. The gate threshold voltage typically ranges from 2V to 4V, and the input capacitance is relatively low. The IRFP2907's total gate charge is optimized for efficient switching performance. It is compliant with RoHS standards, ensuring environmental friendliness.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4272 $50.9712
51+ $1.9916 $101.5716
78+ $1.9294 $150.4932
108+ $1.8671 $201.6468
139+ $1.8049 $250.8811
186+ $1.6182 $300.9852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,971 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess