The IRFPS29N60L is a 600V Power MOSFET from International Rectifier. It is part of their L series, designed for high efficiency and fast switching in power applications. This MOSFET is known for its low on-resistance and gate charge, which contribute to reduced power losses and improved performance.
Applications:
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Welding Power Supplies
- Induction Heating
- High Voltage DC-DC Converters
Features:
- 600V Drain-Source Voltage
- Low On-Resistance RDS(on) = 0.155 Ohms (typical) @ VGS = 10V
- Low Gate Charge Qg = 75 nC (typical)
- Avalanche Rated
- Fast Switching Speed
- Lead-Free, RoHS Compliant
Benefits:
- Reduced Power Losses: Low RDS(on) minimizes conduction losses, leading to higher efficiency.
- Faster Switching: Low gate charge allows for faster switching speeds, reducing switching losses.
- Improved Reliability: Avalanche rating provides robustness against voltage transients.
- Simplified Thermal Management: Lower power dissipation reduces the need for extensive cooling.
- Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.
Technical Specifications:
The IRFPS29N60L has a continuous drain current (ID) of 29A at a case temperature of 25°C. The gate-source voltage (VGS) is rated at ±30V. It is packaged in a TO-247AC package. The operating junction temperature range is -55°C to +150°C.