EN
  • EN
  • DE

IRFR4104

Part No IRFR4104
Manufacturer International Rectifier
Description Power MOSFET(Vdss=40V, Rds(on)=5.5mohm, Id=42A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187930-IRFR4104
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFR4104 CAD Model

Description

The IRFR4104 from International Rectifier is a power MOSFET designed for high-efficiency power switching applications. This device utilizes advanced HEXFET® power MOSFET technology to achieve ultra-low on-resistance and gate charge, contributing to reduced power losses and improved system efficiency.

Applications:

  • Synchronous rectification in DC-DC converters
  • High-frequency inverters
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Load switching

Features:

  • Advanced HEXFET® Power MOSFET technology
  • Ultra-low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Avalanche rated
  • Logic-level gate drive
  • Lead-free

Benefits:

  • Increased power density due to low on-resistance, allowing for smaller and more efficient designs.
  • Reduced switching losses, leading to improved energy efficiency and reduced heat generation.
  • Simplified gate drive requirements due to logic-level compatibility, enabling direct drive from microcontrollers and logic circuits.
  • Enhanced reliability due to avalanche rating, providing robustness against voltage transients.
  • Environmentally friendly due to lead-free construction.

Additional Details:

The IRFR4104 is an N-channel MOSFET packaged in a D-PAK (TO-252) package. It features a drain-source voltage (VDS) rating of 40V and a continuous drain current (ID) rating of up to 42A. The gate-source voltage (VGS) is rated at ±20V. The device's low on-resistance minimizes conduction losses, while its low gate charge minimizes switching losses. These characteristics make it suitable for high-frequency, high-efficiency power conversion applications.

The device is designed for surface mount applications, making it well-suited for automated assembly processes. Its thermal resistance characteristics allow for efficient heat dissipation, contributing to overall system reliability. The IRFR4104 is commonly used in applications where space is limited and high performance is required. Its robust design and excellent electrical characteristics make it a reliable choice for demanding power switching applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8703 $52.2180
145+ $0.7141 $103.5445
220+ $0.6918 $152.1960
300+ $0.6695 $200.8500
390+ $0.6471 $252.3690
520+ $0.5802 $301.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,006 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess