EN
  • EN
  • DE

TPS62849DLCR

Part No TPS62849DLCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description ULTRA LOW IQ BUCK CONVERTER 3.4V / Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 750mA 8-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3.4V
Current - Output 750mA
Frequency - Switching 1.8MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VFDFN
Supplier Device Package 8-VSON-HR (2x1.5)
Base Product Number TPS62849
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62849DLCRTR,296-TPS62849DLCRDKR,296-TPS62849DLCRCT
Standard Package 3,000
Win Source Part Number 967421-TPS62849DLCR
Ultra Librarian 3D Model Ultra Librarian TPS62849DLCR CAD Model

Description

The TPS62849DLCR is a high-efficiency, ultra-low power step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit is designed to meet the stringent power requirements of battery-powered and energy-sensitive applications.

Key Features

  • High Efficiency: The device operates with up to 90% efficiency at light loads, thanks to its low quiescent current and pulse frequency modulation (PFM) mode.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 6.5V, it is versatile for various applications, including those powered by Li-Ion batteries or 5V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, allowing designers to tailor the voltage to their specific circuit requirements.
  • Ultra-Low Quiescent Current: It boasts an ultra-low quiescent current of 60 nA, which is critical for extending battery life in portable devices.
  • Power Save Mode: The converter enters power save mode at light load for additional power conservation, ensuring optimal efficiency across the entire load range.

Applications

The TPS62849DLCR is ideal for a wide array of applications, particularly where energy efficiency and space constraints are critical. These include:

  • Wearable Devices
  • Internet of Things (IoT) Sensors
  • Smart Meters
  • Medical Devices
  • Energy Harvesting Systems

Package and Reliability

The device is offered in a 6-pin, 1.5mm x 1.5mm WSON package, which is perfect for space-constrained applications. Additionally, it is designed to meet the high reliability standards expected from Texas Instruments, ensuring stable performance across various conditions.

Design Support

Designers can take advantage of Texas Instruments' comprehensive support tools, including reference designs, simulation models, and the TI E2E™ support community, to accelerate their product development with the TPS62849DLCR.

With its exceptional combination of power efficiency, flexible voltage options, and compact footprint, the TPS62849DLCR is an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6293 $57.0255
75+ $1.3368 $100.2600
120+ $1.2951 $155.4120
160+ $1.2533 $200.5280
210+ $1.2115 $254.4150
280+ $1.0862 $304.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,292 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess