EN
  • EN
  • DE

391KD14

Part No 391KD14
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 390V 4.5KA, BULK / 390 V 4.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 250 V
Maximum DC Volts 320 V
Varistor Voltage (Min) 351 V
Varistor Voltage (Typ) 390 V
Varistor Voltage (Max) 429 V
Current - Surge 4.5 kA
Energy 100J
Number of Circuits 1
Capacitance @ Frequency 510 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 14mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-391KD14
Standard Package 300
Win Source Part Number 1334753-391KD14
Ultra Librarian 3D Model Ultra Librarian 391KD14 CAD Model

Description

This electronic component is a TVS varistor MOV manufactured by Yageo, with a Win Source Part Number of 1334753-391KD14.

  • Mounting Type: Through-Hole
  • Capacitance: 510 pF @ 1 kHz
  • Varistor Voltage: 351 V to 429 V
  • Maximum AC Volts: 250 V
  • Maximum DC Volts: 320 V
  • Current Surge: 4.5 kA
  • Energy: 100J
  • Standard Package: 300
  • Temperature Range: -40°C ~ 105°C
  • HTSUS Code: 8533.40.4000
  • Other Part Numbers: 13-391KD14

You May Also Be Interested in

Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $0.1016
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
Lowest to $0.0403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0981 $50.0310
1,245+ $0.0805 $100.2225
1,925+ $0.0780 $150.1500
2,650+ $0.0755 $200.0750
3,425+ $0.0730 $250.0250
4,590+ $0.0654 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess