EN
  • EN
  • DE

PESD24VL1BA

Part No PESD24VL1BA
Manufacturer NXP / Nexperia
Description Low capacitance bidirectional ESD protection diodes in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236985-PESD24VL1BA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD24VL1BA CAD Model

Description

Overview of NXP PESD24VL1BA ESD Protection Device

The NXP PESD24VL1BA is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from the damaging effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any circuit where data lines are exposed to the external environment or user interaction, such as USB, HDMI, Ethernet, and other high-speed data interfaces.

Key Features

  • Low Clamping Voltage: The PESD24VL1BA offers a low clamping voltage, which is crucial for the protection of modern, low-voltage electronics. This feature ensures that the device can effectively clamp ESD strikes to a safe level, preventing damage to the protected ICs.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), this device exceeds the IEC 61000-4-2 level 4 standard, providing superior protection for electronic components.
  • Low Capacitance: The component features a low capacitance design, making it ideal for high-speed data lines as it minimizes signal attenuation and preserves signal integrity.
  • Single-Line Protection: The PESD24VL1BA is designed to protect a single line, offering a targeted protection strategy that can be easily implemented in various circuit layouts.
  • Small Package Size: Available in a small SOD323 (SC-76) surface-mount package, this device is perfect for space-constrained applications where PCB real estate is at a premium.
  • RoHS Compliant: The PESD24VL1BA is compliant with the RoHS directive, making it suitable for use in environmentally sensitive products and applications.

Applications

The PESD24VL1BA is versatile and can be used in a broad range of applications. It is particularly valuable in protecting high-speed data lines in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network routers and switches
  • Peripheral interfaces like USB ports and HDMI connectors
  • Industrial controls where reliability and uptime are critical
  • Medical equipment with stringent protection requirements

By integrating the NXP PESD24VL1BA into your design, you can enhance the durability and reliability of your electronic products, ensuring they continue to perform optimally even in the face of common ESD events.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess