EN
  • EN
  • DE

IRFU2407PBF

Part No IRFU2407PBF
Manufacturer International Rectifier
Description HEXFET®Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188078-IRFU2407PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFU2407PBF CAD Model

Description

The IRFU2407PBF is an N-Channel MOSFET manufactured by International Rectifier. This power MOSFET is designed for a broad range of applications requiring efficient and reliable switching performance. It is particularly well-suited for high-frequency power conversion and motor control systems.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts

Features:

  • N-Channel MOSFET
  • Low On-Resistance (Rds(on))
  • High Current Capability
  • Fast Switching Speed
  • Avalanche Rated
  • Standard Through-Hole Package (TO-251)
  • Lead-Free and RoHS Compliant

Benefits:

  • High Efficiency Power Conversion
  • Reduced Power Losses
  • Enhanced Thermal Performance
  • Improved System Reliability
  • Simplified Design and Integration
  • Environmentally Responsible

Additional Details:

The IRFU2407PBF features a Drain-Source Voltage (Vds) of 75V and a continuous Drain Current (Id) of 17A. Its low on-resistance minimizes conduction losses, thereby increasing efficiency in power conversion applications. The fast switching speed reduces switching losses, making it ideal for high-frequency circuits. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its robustness. The standard TO-251 package simplifies mounting and integration into existing systems. This device is designed to provide reliable and efficient performance in a variety of power management applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess