EN
  • EN
  • DE

IRKE56/12

Part No IRKE56/12
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case MUDELU
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
RoHS State Request Verification
Win Source Part Number 753753-IRKE56/12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRKE56/12 CAD Model

Description

The IRKE56/12 is a single-phase thyristor/diode module manufactured by International Rectifier (now Infineon Technologies). It's designed for a variety of AC power control applications, providing a robust and reliable solution for controlling current flow. This module contains one thyristor and one diode connected in anti-parallel.

Applications:

  • AC motor speed control
  • Lighting control
  • Temperature control
  • Battery chargers
  • Rectification
  • Phase control circuits

Features:

  • Electrically Isolated Base Plate: Simplifies heatsinking and mounting.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Simplified Mechanical Assemblies: Facilitates easy installation.
  • International Standard Package: Industry standard mounting footprint.
  • High Voltage Capability: Suitable for high voltage applications.

Benefits:

  • Easy Installation: Simplified mounting and heatsinking.
  • Robustness: Withstands harsh operating conditions and transient events.
  • Reliable Performance: Designed for long-term stable operation.
  • Versatile: Suitable for a wide range of AC power control applications.

Additional Details:

The IRKE56/12 features a repetitive peak reverse voltage (VRRM) and repetitive peak off-state voltage (VDRM) of 1200V. The average on-state current (IT(AV)) is 56A. The surge current (ITSM) is typically 1100A. The module is designed for use in industrial environments and features an electrically isolated base plate, allowing for direct mounting to a heatsink. The package is an industry standard module package, facilitating easy integration into existing systems. It is commonly used in applications where precise control of AC power is required.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess