The 2SA1755-6-TB is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the needs of a wide range of electronic applications, offering a balance of excellent speed and power handling capabilities.
Key Features
- Transistor Polarity: PNP - This transistor accepts a positive base current to control a larger negative current between the emitter and collector.
- Collector-Emitter Voltage (VCEO): The 2SA1755-6-TB can handle voltages up to 50V, making it suitable for a variety of medium-voltage applications.
- Collector Current (IC): It has a continuous collector current rating of up to 2A, which allows it to drive moderate loads in circuits.
- Power Dissipation (Pd): With a power dissipation of 1W, this component can handle a reasonable amount of power without overheating, provided that proper heat sinking is applied.
- DC Current Gain (hFE): The device features a high DC current gain, ensuring efficient current amplification in amplifying stages or in switching applications.
- Package / Case: The 2SA1755-6-TB comes in a TO-92B package, which is widely used and easy to integrate into various circuit designs.
Applications
The 2SA1755-6-TB is versatile and can be used in an array of electronic circuits. Its typical applications include:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Power management solutions
- Switching regulators
- Driver stages in hi-fi systems
Reliability
ON Semiconductor is known for its commitment to quality and reliability. The 2SA1755-6-TB is built to high standards, ensuring stable performance over its operational lifespan. It is designed to withstand typical environmental conditions encountered in consumer electronics.
Environmental Compliance
The 2SA1755-6-TB complies with RoHS directives, which means it is free from hazardous substances commonly restricted in electronic components. This compliance ensures that it is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.