EN
  • EN
  • DE

IRL3202STRL

Part No IRL3202STRL
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826140-IRL3202STRL
Ultra Librarian 3D Model Ultra Librarian IRL3202STRL CAD Model

Description

The IRL3202STRL is a logic-level N-Channel MOSFET from International Rectifier, designed for efficient power switching in low-voltage applications. This MOSFET features a low gate threshold voltage, enabling it to be driven directly by microcontrollers and other logic devices. Its low on-resistance (RDS(on)) minimizes conduction losses, contributing to improved efficiency. The device is packaged in a D2PAK (TO-263) for enhanced thermal performance.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Motor Control
  • Solid State Relays

Features:

  • Single N-Channel MOSFET
  • Logic-Level Gate Drive
  • Low RDS(on) for reduced conduction losses
  • Fast Switching Speed
  • Surface Mount Package (D2PAK/TO-263)
  • RoHS Compliant

Benefits:

  • Direct Interface with Microcontrollers
  • Reduced Gate Drive Power Consumption
  • Efficient Power Conversion
  • Enhanced Thermal Performance
  • Environmentally Friendly

Additional Details:

The IRL3202STRL operates with a drain-source voltage (VDS) of up to 20V and a continuous drain current (ID) of up to 47A. The static drain-source on-resistance is typically 0.008 Ohms at VGS = 4.5V. It is available in a D2PAK package. The low gate charge contributes to reduced switching losses. The 'TRL' suffix indicates tape and reel packaging for automated assembly. This MOSFET is well-suited for applications where efficiency and logic-level compatibility are important.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess