EN
  • EN
  • DE

IRL3713S

Part No IRL3713S
Manufacturer International Rectifier
Description SMPS MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188482-IRL3713S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian IRL3713S CAD Model

Description

The IRL3713S is a power MOSFET from International Rectifier, part of their extensive range of efficient power management solutions. This N-channel MOSFET is designed for applications requiring fast switching and low on-state resistance. Its characteristics make it well-suited for various power conversion and control systems.

Applications

  • DC-DC Converters
  • Motor Control
  • Synchronous Rectification
  • Power Management Systems
  • Load Switching

Features

  • Low RDS(on) for reduced conduction losses
  • Low gate charge (Qg) for fast switching
  • Logic-level gate drive
  • Avalanche rated
  • Lead-Free

Benefits

  • Improved energy efficiency due to minimal power dissipation during conduction.
  • Enhanced system performance with faster switching speeds.
  • Simplified driving requirements using logic-level gate voltage.
  • Increased robustness through avalanche energy capability.
  • Environmentally compliant with lead-free construction.

Additional Details

The IRL3713S features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating dependent on temperature and package. Its low on-resistance minimizes power loss during conduction, leading to higher overall efficiency. The logic-level gate drive allows it to be directly interfaced with microcontrollers and other low-voltage control circuits. It's commonly available in a D2PAK (TO-263) package, designed for surface mounting, which provides excellent thermal performance. This MOSFET targets applications where efficiency, speed, and ease of use are essential considerations.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0376 $54.3384
21+ $4.9540 $104.0340
32+ $4.7992 $153.5744
44+ $4.6444 $204.3536
56+ $4.4895 $251.4120
75+ $4.0251 $301.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 755 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess