The IRLML2803 is a logic-level, N-channel MOSFET from International Rectifier (now Infineon Technologies). It is designed for low voltage, low on-resistance switching applications. Its small footprint and logic-level gate drive make it ideal for portable devices and battery-powered applications.
Applications
- Load switching
- DC-DC converters
- Battery management systems
- Portable devices
- Logic-level controlled circuits
- Power management in microcontrollers
Features
- Logic-level gate drive
- Low on-resistance (RDS(on))
- Small SOT-23 package
- Low gate charge (Qg)
- Lead-Free
- RoHS compliant
Benefits
- Simplified gate drive circuitry, allowing direct interface with microcontrollers and other logic devices
- Reduced power losses and improved system efficiency due to low on-resistance
- Compact design, saving valuable board space
- Fast switching speed, suitable for high-frequency applications
- Environmentally friendly due to lead-free and RoHS compliance
Additional Details
The IRLML2803 has a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) rating of up to 4.2A. The on-resistance (RDS(on)) is typically around 0.05 Ohms at Vgs=4.5V. The gate threshold voltage (Vgs(th)) is between 1V and 2V, ensuring compatibility with logic-level signals. Its fast switching speed minimizes switching losses and allows for higher frequency operation. The small SOT-23 package makes it easy to integrate into densely populated circuit boards.
Key Specifications:
- Vds: 30V
- Id: 4.2A
- RDS(on): 0.05 Ohms (at Vgs=4.5V)
- Vgs(th): 1V - 2V
- Package: SOT-23