EN
  • EN
  • DE

PBSS5140T

Part No PBSS5140T
Manufacturer NXP / Nexperia
Description 40 V low VCEsat PNP transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235558-PBSS5140T
Manufacturer Homepage www.nxp.com
Family Name PBSS5140
Introduction Date November 16, 2000
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Lighting, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian PBSS5140T CAD Model

Description

Introducing the PBSS5140T NPN Transistor from NXP

The PBSS5140T is a high-performance NPN transistor manufactured by NXP Semiconductors, designed to meet the demanding requirements of modern electronic applications. This versatile bipolar junction transistor (BJT) is housed in a small Surface-Mounted Device (SMD) package, making it ideal for space-constrained designs.

Key Features

  • High Collector-Emitter Voltage: With a VCEO of 40V, the PBSS5140T can handle significant voltage levels, suitable for a variety of circuits.
  • High Current Capacity: It offers a collector current (IC) of up to 1A, making it capable of driving moderate loads.
  • Low Saturation Voltage: The device features a low VCEsat, minimizing power loss and improving efficiency in switching applications.
  • High HFE: With a high current gain (hFE), this transistor ensures amplification of weak signals without significant loss of fidelity.
  • Speed: The PBSS5140T boasts fast switching times, which is crucial for high-speed signal processing and switching applications.

Applications

The PBSS5140T is suitable for a wide range of applications, including:

  • Switching and Amplification in Audio Systems
  • Driver Stages in Hi-Fi Amplifiers and Signal Processing Equipment
  • DC-DC Converters
  • Power Management Functions
  • Charge Circuits
  • Motor Control Circuits

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the PBSS5140T is no exception. It is constructed with state-of-the-art semiconductor technology, ensuring long-term stability and performance under varying conditions. In addition, its RoHS compliance indicates adherence to environmental standards, making it a responsible choice for eco-conscious manufacturers.

Conclusion

Whether you're designing power supplies, working on signal amplification, or developing motor control circuits, the NXP PBSS5140T offers the performance and reliability you need. Its combination of power handling, efficiency, and speed makes it an excellent choice for both commercial and industrial electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0270 $50.0850
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
9,620+ $0.0208 $200.0960
12,440+ $0.0201 $250.0440
16,670+ $0.0180 $300.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess