EN
  • EN
  • DE

IRLR2705TRR

Part No IRLR2705TRR
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826150-IRLR2705TRR
Ultra Librarian 3D Model Ultra Librarian IRLR2705TRR CAD Model

Description

The IRLR2705TRR is an N-channel logic-level power MOSFET from International Rectifier (now Infineon Technologies). This MOSFET is designed to be driven directly from logic-level signals, simplifying interfacing with microcontrollers and other digital circuits. The "TRR" suffix indicates that it is provided in tape and reel packaging for automated assembly and has specific reel dimensions.

Applications:

  • Logic-Level Interfaces: Direct interface with microcontrollers and digital circuits operating at 5V or lower.
  • DC-DC Converters: Efficient power conversion in low-voltage DC-DC converters.
  • Motor Control: Controlling small DC motors in robotics, toys, and other applications.
  • Power Management: Switching power in battery-powered devices and other portable equipment.
  • Relay Replacement: Replacing electromechanical relays in low-voltage switching applications.

Features:

  • Logic-Level Gate Drive: Fully enhanced with 5V logic signals.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Withstands high energy pulses in avalanche mode.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulatory standards.
  • Surface Mount Package: Enables automated assembly and reduces board space.

Benefits:

  • Direct Logic Interface: Simplifies design and reduces component count by eliminating the need for gate driver circuits.
  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Reduced Heat Dissipation: Lower RDS(on) results in less heat generation, improving reliability.
  • Improved System Performance: Fast switching enables higher operating frequencies and faster response times.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Additional Details:

The IRLR2705TRR has a drain-source voltage (VDS) rating of 55V and a continuous drain current (ID) rating of 21A (at Tc = 25°C). Its RDS(on) is typically around 0.045 Ohms at VGS = 5V. The gate-source voltage (VGS) is rated at ±20V. The "TRR" suffix indicates specific tape and reel packaging dimensions for automated assembly processes. The device is packaged in a DPAK (TO-252) surface mount package, allowing for efficient heat dissipation. Its logic-level gate drive makes it easy to interface with microcontrollers and other digital circuits without the need for additional components. The avalanche energy rating provides added robustness and protection against voltage spikes. The low gate charge contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3542 $51.3590
305+ $0.3314 $101.0770
470+ $0.3200 $150.4000
675+ $0.2971 $200.5425
880+ $0.2857 $251.4160
1,095+ $0.2743 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess