EN
  • EN
  • DE

IRLR3105

Part No IRLR3105
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188623-IRLR3105
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRLR3105 CAD Model

Description

The IRLR3105 is a HEXFET Power MOSFET from International Rectifier (now Infineon Technologies). It's designed for a wide range of power switching applications, including DC-DC converters, motor control, and power management. The MOSFET utilizes advanced HEXFET technology, which provides low on-resistance, fast switching speeds, and high avalanche energy capability, resulting in efficient and reliable performance.

Applications

  • DC-DC Converters: Used as the primary or secondary side switch in DC-DC converters for efficient voltage regulation.
  • Motor Control: Employed in motor control circuits for controlling the speed and torque of brushed and brushless DC motors.
  • Power Management: Utilized in power management systems for efficient power distribution and control in electronic devices.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for switching between AC power and battery backup.
  • Automotive Applications: Integrated into various automotive electronic systems, such as power distribution and motor control.

Features

  • Advanced HEXFET Technology: Features advanced HEXFET technology for optimized performance.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power losses during switching.
  • Fast Switching Speed: Provides fast switching speed for high-frequency applications.
  • High Avalanche Energy: Designed to withstand high avalanche energy for enhanced reliability.
  • Logic-Level Gate Drive: Can be driven directly from logic-level signals, simplifying gate drive circuitry.

Benefits

  • High Efficiency: Low on-resistance minimizes conduction losses, resulting in high energy efficiency.
  • Improved Thermal Performance: Efficient heat dissipation allows for operation at higher power levels.
  • Simplified Gate Drive: Logic-level gate drive simplifies gate drive circuit design and reduces component count.
  • Enhanced Reliability: Robust design ensures reliable performance in harsh environments.
  • Reduced System Size: Efficient switching performance enables smaller and more compact designs.

Additional Details

The IRLR3105 is available in a TO-252 (D-PAK) package. It has a continuous drain current (ID) rating of [a search needs to be performed to get the exact value, but typical values are around 42A]. The gate-source voltage (VGS) is typically ±20V. It's also RoHS compliant. The operating temperature range is typically -55°C to +175°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9605 $52.8275
130+ $0.7881 $102.4530
200+ $0.7635 $152.7000
275+ $0.7389 $203.1975
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess