EN
  • EN
  • DE

IRLR7843

Part No IRLR7843
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188638-IRLR7843
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian IRLR7843 CAD Model

Description

The IRLR7843 is a logic-level N-channel MOSFET from International Rectifier (now Infineon). It is designed for applications requiring efficient power switching and is particularly well-suited for interfacing directly with logic-level signals from microcontrollers or other low-voltage control circuits. The 'LR' designation indicates it's optimized for logic-level drive and low on-resistance.

Applications:

  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Load switching applications
  • Solid-state relays
  • Battery management systems

Features:

  • Logic-level gate drive
  • Very Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche rating
  • Surface Mount Package (typically DPAK/TO-252)
  • RoHS compliant

Benefits:

  • Direct interface with logic-level circuits, simplifying design
  • Highly efficient power switching due to extremely low on-resistance
  • Reduced power losses and heat generation
  • Improved system performance
  • Robustness against voltage transients
  • Well suited for automated assembly

Additional Details:

The IRLR7843 is specifically optimized for use with logic-level gate signals, meaning it can be fully turned on with a gate voltage as low as 4.5V or even lower, making it directly compatible with a wide range of microcontrollers and other low-voltage control circuits. This eliminates the need for external gate driver circuits, simplifying the design process and reducing component count. The exceptionally low on-resistance minimizes voltage drop across the MOSFET when conducting, which significantly reduces power losses and improves overall efficiency. Its fast switching speeds make it suitable for high-frequency switching applications.

Typical electrical specifications for the IRLR7843 include a drain-source voltage (VDS) rating (e.g., 30V), a continuous drain current (ID) rating (e.g., 30A), and a very low on-resistance (RDS(on)) value (e.g., 0.008 Ohms at VGS = 4.5V). The surface mount DPAK/TO-252 package allows for efficient heat dissipation and is suitable for automated assembly processes.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6132 $52.1220
175+ $0.5744 $100.5200
275+ $0.5550 $152.6250
390+ $0.5162 $201.3180
505+ $0.4968 $250.8840
630+ $0.4774 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,821 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess