EN
  • EN
  • DE

PXLS70630AESR2

Part No PXLS70630AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description HIGH Y 1 AXIS ACCELEROMETER / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS70630
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346522-PXLS70630AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS70630AESR2 CAD Model

Description

The PXLS70630AESR2 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is part of the advanced series of MCUs that cater to a wide range of applications, including automotive, industrial control, and Internet of Things (IoT) devices.

Key Features

  • Core: At the heart of the PXLS70630AESR2 is a powerful and efficient 32-bit ARM Cortex-M0+ core, which provides the perfect balance between energy efficiency and processing power. This makes the MCU ideal for applications that require a compact footprint without compromising on performance.
  • Memory: It boasts an ample amount of on-chip memory, including Flash and SRAM, which facilitates smooth and reliable operation even in complex applications. The inclusion of EEPROM also allows for easy data storage and retrieval without the need for external memory components.
  • Connectivity: With a range of communication interfaces such as SPI, I2C, and UART, the PXLS70630AESR2 ensures versatile connectivity options for various peripherals and external devices. This enhances the MCU's ability to function in a connected environment, making it suitable for modern, networked applications.
  • Input/Output: The device is equipped with multiple general-purpose input/output (GPIO) pins that provide the flexibility to interface with a wide array of sensors, actuators, and other electronic components. This adaptability is crucial for tailoring the MCU to specific application needs.
  • Power Management: NXP's focus on power efficiency is evident in the PXLS70630AESR2's advanced power management features, which include multiple power modes to minimize energy consumption during idle periods, thus extending the lifespan of battery-powered devices.

Applications

The versatility of the PXLS70630AESR2 makes it suitable for a diverse range of applications. In the automotive sector, it can be used for body control modules, sensor fusion, and lighting control. For industrial use, it excels in process control, automation, and safety systems. Additionally, its low power consumption and connectivity features make it an excellent choice for IoT devices such as smart home controllers, wearable technology, and wireless sensors.

Conclusion

In summary, the PXLS70630AESR2 by NXP is a robust, versatile, and energy-efficient microcontroller that is well-suited for a multitude of applications across various industries. Its combination of performance, memory, connectivity, and power management makes it a top choice for designers and engineers looking to develop cutting-edge electronic products.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess