EN
  • EN
  • DE

IRS2136STRPBF

Part No IRS2136STRPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-28
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738830-IRS2136STRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2136STRPBF CAD Model

Description

The IRS2136STRPBF is a high-voltage, high-speed power MOSFET and IGBT driver designed for 3-phase applications, manufactured by International Rectifier (now Infineon Technologies). It's specifically engineered to drive three N-channel MOSFETs or IGBTs in a half-bridge configuration. Featuring a floating channel design suitable for bootstrap operation, it's ideal for motor drives, inverters, and other 3-phase power conversion systems. It includes integrated protection features like overcurrent shutdown and under-voltage lockout (UVLO) to enhance system reliability. The 'TRPBF' suffix indicates it is tape and reel packaging and lead-free.

Applications:

  • 3-Phase Motor Drives: Used to control the speed and torque of 3-phase motors.
  • Inverters: Employed in inverters to convert DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for switching and power conversion.
  • Power Factor Correction (PFC): Found in PFC circuits to improve power quality.
  • Welding Equipment: Used in welding equipment for precise power control.

Features:

  • Floating Channels Designed for Bootstrap Operation: Simplifies high-side gate driving using bootstrap circuits for each channel.
  • High-Voltage Rail Up to 600V: Suitable for high-voltage applications.
  • Logic Input Compatible with 3.3V and 5V Logic: Ensures easy interfacing with microcontrollers and other digital circuits.
  • Under-Voltage Lockout (UVLO) for All Channels: Protects power devices by preventing operation at low gate voltages.
  • Overcurrent Protection (OCP) with Shutdown: Protects the load and the switches from overcurrent conditions.
  • Cross-Conduction Prevention Logic: Prevents simultaneous conduction of high-side and low-side devices.
  • RoHS Compliant: Meets environmental standards for lead-free products.
  • SOIC Package: Surface mount package facilitates automated assembly.

Benefits:

  • Efficient Power Switching: Enables fast and efficient switching of power MOSFETs and IGBTs in 3-phase applications.
  • Simplified High-Side Driving: Bootstrap operation simplifies the design of high-side gate drive circuits for all three channels.
  • Improved System Performance: Cross-conduction prevention logic minimizes dead-time and improves efficiency.
  • Enhanced Reliability: UVLO and overcurrent protection enhance system reliability.
  • Easy Integration: Logic-level compatible inputs simplify interfacing with control circuits.
  • Reduced Component Count: Integrates gate drive functionality for all three phases into a single package.

Additional Details:

The IRS2136STRPBF typically operates with a supply voltage range of 10V to 20V. Proper selection of bootstrap capacitors for each channel is critical for reliable operation. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes before using this device in any application. Careful PCB layout is essential to minimize noise and ensure stable operation in high-frequency switching applications. The overcurrent protection threshold should be carefully configured based on the specific application requirements.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess