EN
  • EN
  • DE

IRS2304S

Part No IRS2304S
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP-8
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738831-IRS2304S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS2304S CAD Model

Description

The IRS2304S is a high voltage, high speed power MOSFET and IGBT driver. It is designed to drive four independent N-channel MOSFETs or IGBTs. It's often used in applications requiring multiple independent switches, such as multi-level converters or advanced power supplies. This integrated driver reduces component count and simplifies the design process. The IRS2304S provides a robust and efficient solution for controlling multiple power devices in demanding applications.

Applications:

  • Full-Bridge Converters: Used to drive the power devices in full-bridge DC-DC converters.
  • Multi-Level Converters: Employed in advanced multi-level power conversion topologies.
  • Four-Quadrant Motor Drives: Utilized in motor drives requiring precise control in both directions.
  • Advanced Power Supplies: Used in high-performance power supplies requiring multiple controlled outputs.
  • Solid-State Relays: A core component in solid-state relays requiring multiple switches.

Features:

  • Four Independent Channels: Provides four independent gate driver channels for controlling multiple MOSFETs/IGBTs.
  • High Voltage Rail Up to 600V: Suitable for high-voltage applications.
  • Logic Input Compatible with 3.3V and 5V Logic: Simplifies interfacing with microcontrollers and other digital circuits.
  • Under-Voltage Lockout (UVLO) for All Channels: Protects power devices by preventing operation at low gate voltages.
  • Integrated Bootstrap Diode: Simplifies the bootstrap circuit design.
  • RoHS Compliant: Meets environmental standards for lead-free products.
  • SOIC Package: Surface mount package facilitates automated assembly.

Benefits:

  • Efficient Power Switching: Enables fast and efficient switching of multiple power MOSFETs and IGBTs.
  • Simplified Circuit Design: Integrates multiple gate drivers into a single package.
  • Reduced Component Count: Lowers the bill of materials and simplifies PCB layout.
  • Enhanced Reliability: UVLO protection enhances system reliability.
  • Easy Integration: Logic-level compatible inputs simplify interfacing with control circuits.

Additional Details:

The IRS2304S typically operates with a supply voltage range of 10V to 20V. It's crucial to consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes before using this device in any application. Careful PCB layout is essential for minimizing noise and ensuring stable operation, especially due to the multiple channels. The gate resistor values should be carefully chosen based on the specific MOSFETs/IGBTs being driven.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess