EN
  • EN
  • DE

IRS2336DCQ

Part No IRS2336DCQ
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0807+
Reference case SSOP-36
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724102-IRS2336DCQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS2336DCQ CAD Model

Description

The IRS2336DCQ is a high-voltage, high-speed power MOSFET and IGBT driver with three independent high- and low-side referenced output channels. Manufactured by International Rectifier (now Infineon Technologies), this driver is designed for applications requiring efficient and reliable control of power switches in motor drives, power supplies, and other power conversion systems.

Applications

  • Motor drives
  • Power supplies
  • Inverters
  • Welding equipment
  • Induction heating
  • UPS (Uninterruptible Power Supplies)

Features

  • Three Independent Channels: Drives up to three half-bridge configurations.
  • High-Voltage Capability: Supports bootstrap operation up to 600V.
  • High-Speed Operation: Short propagation delays and rise/fall times for efficient switching.
  • CMOS Schmitt-Triggered Inputs: Provides noise immunity and compatibility with logic-level control signals.
  • Under-Voltage Lockout (UVLO): Prevents operation when the supply voltage is too low.
  • Over-Current Shutdown: Protects the power switches from over-current conditions.
  • Matched Propagation Delay for All Channels: Simplifies timing control and reduces dead-time requirements.

Benefits

  • Efficient Power Conversion: High-speed operation and low switching losses improve efficiency.
  • Reliable Operation: Robust design and protection features ensure reliable performance.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Enhanced System Performance: Precise timing control and matched propagation delays optimize system performance.
  • Protection: Prevents damage to power switches.

Additional Details

The IRS2336DCQ uses advanced process technology to achieve high performance and reliability. It is available in a compact package for space-saving designs. Detailed specifications, including supply voltage range, output current capability, and timing characteristics, can be found in the Infineon Technologies product datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9716 $62.7444
21+ $5.7207 $120.1347
32+ $5.5417 $177.3344
44+ $5.3627 $235.9588
56+ $5.1848 $290.3488
75+ $4.6477 $348.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess