EN
  • EN
  • DE

JANTX2N6847

Part No JANTX2N6847
Manufacturer International Rectifier
Description HEXFET TRANSISTORS THRU-HOLE (TO-205AF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1191531-JANTX2N6847
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N6847 CAD Model

Description

The JANTX2N6847 is a radiation-hardened N-channel power MOSFET manufactured to military specifications by International Rectifier (now Infineon Technologies). It is specifically designed for applications requiring high reliability and resistance to radiation effects, such as those found in space, military, and aerospace environments. The JANTX prefix indicates that this part has undergone stringent quality and reliability testing according to military standards.

Applications

  • Space applications: Power conditioning, DC-DC converters, and motor control in satellites and spacecraft.
  • Military applications: Power supplies, motor drives, and other high-reliability systems in military vehicles and equipment.
  • Aerospace applications: Avionics, power management, and control systems in aircraft.
  • High-reliability power supplies: Critical power systems requiring stable operation in harsh environments.
  • Radiation environments: Applications where exposure to radiation is a concern.

Features

  • Radiation hardened: Designed to withstand high levels of radiation without significant performance degradation.
  • High reliability: Manufactured to stringent military specifications (JANTX).
  • N-channel MOSFET: Provides efficient switching and amplification.
  • Low on-resistance (RDS(on)): Minimizes conduction losses.
  • Fast switching speed: Enables high-frequency operation.
  • High voltage rating: Suitable for high-voltage applications.

Benefits

  • Reliable operation in radiation environments: Ensures stable performance in space and other radiation-prone environments.
  • High system reliability: Reduces the risk of failure in critical applications.
  • Improved efficiency: Low RDS(on) minimizes power losses.
  • Robust design: Withstands harsh environmental conditions.
  • Meets military standards: Qualified for use in military and aerospace applications.

Additional Details

The JANTX2N6847 is typically available in a hermetically sealed package. Key specifications include its radiation tolerance level, on-resistance, voltage and current ratings, and switching characteristics. It's crucial to consult the datasheet for precise electrical characteristics, radiation test data, and application guidelines. The device is designed for demanding applications where reliability is paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess