EN
  • EN
  • DE

MBRA120TRPBF

Part No MBRA120TRPBF
Manufacturer International Rectifier
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY RECTIFIER 1.0 Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1216193-MBRA120TRPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRA120TRPBF CAD Model

Description

The MBRA120TRPBF is a Schottky Barrier Rectifier designed for high-frequency switching applications. It is manufactured by International Rectifier, which is now part of Infineon Technologies. This diode features a low forward voltage drop and fast switching speed, making it suitable for use in power supplies, DC-DC converters, and other high-efficiency circuits.

Applications

  • Switching power supplies: Used as a rectifier in high-frequency switching power supplies.
  • DC-DC converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Reverse polarity protection: Provides protection against reverse polarity connections.
  • Free-wheeling diode: Used as a free-wheeling diode in inductive circuits to prevent voltage spikes.
  • Solar power systems: Used in solar panel inverters and charge controllers.

Features

  • Schottky barrier diode: Provides low forward voltage drop and fast switching speed.
  • Surface mount package: Allows for automated assembly and high-density board layouts.
  • Low forward voltage drop: Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables use in high-frequency circuits.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Efficient power conversion: Low forward voltage drop minimizes power losses, improving overall efficiency.
  • Reduced heat generation: Low forward voltage drop reduces heat generation, improving reliability.
  • Improved switching performance: Fast switching speed enables use in high-frequency applications.
  • Easy assembly: Surface mount package simplifies manufacturing processes.

Additional Details

The MBRA120TRPBF typically has a forward voltage drop (Vf) of around 0.4V and a maximum reverse voltage (Vr) of 20V. It is designed to handle a forward current (If) of 1A. Key electrical characteristics include the reverse leakage current (Ir), which should be minimized to reduce power losses, and the operating temperature range. It's important to consult the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines to ensure proper usage and avoid overheating. The datasheet provides information on the maximum junction temperature and recommended PCB layout for heat dissipation.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess