EN
  • EN
  • DE

PFC-D1206-03-7501-1003-DD

Part No PFC-D1206-03-7501-1003-DD
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040722-PFC-D1206-03-7501-1003-DD
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PFC-D1206-03-7501-1003-DD CAD Model

Description

The PFC-D1206-03-7501-1003-DD is a precision thin film chip resistor manufactured by International Resistive. This resistor is designed for high-precision applications requiring stable resistance values and low tolerance. The 1206 designation indicates the physical size of the resistor, which is a standard SMD (Surface Mount Device) package. It is commonly used in circuits that demand accuracy and reliability, such as instrumentation, medical devices, and precision control systems.

Applications:

  • Instrumentation: Maintaining accurate resistance values in measurement circuits.
  • Medical Devices: Ensuring precision in critical medical equipment.
  • Precision Control Systems: Providing stable resistance in feedback loops.
  • Voltage Dividers: Creating accurate voltage dividers for reference voltages.
  • Current Sensing: Sensing current with minimal impact on circuit performance.

Features:

  • Thin Film Construction: Offers superior stability and precision compared to thick film resistors.
  • 1206 Package: Standard SMD package for easy surface mount assembly.
  • High Precision: Provides a low tolerance resistance value, ensuring accuracy.
  • Low Temperature Coefficient: Maintains stable resistance over a wide temperature range.
  • Excellent Long-Term Stability: Provides consistent performance over time.

Benefits:

  • Accurate Resistance: Ensures precise resistance values for critical circuit functions.
  • Stable Performance: Maintains consistent performance over temperature and time.
  • Easy Assembly: Standard SMD package simplifies the assembly process.
  • Reliable Operation: Provides dependable performance in demanding applications.
  • Reduced Circuit Drift: Minimizes the impact of temperature changes on circuit performance.

Additional Details:

The designation "PFC-D1206-03-7501-1003-DD" can be broken down to understand its properties. 'PFC' likely refers to precision film chip, 'D1206' is the package size (1206), '03' likely refers to tolerance (0.1% or 0.01%), '7501' could indicate a resistance value of 7.5 kΩ, '1003' could mean a temperature coefficient of 100 ppm/°C, and 'DD' may refer to packaging or specific manufacturing details. This resistor is designed for surface mount soldering techniques and should be reflow soldered per the manufacturer's recommendations. The thin film construction offers better tolerance and stability compared to standard thick film resistors. It's important to consult the datasheet for specific electrical characteristics, soldering profiles, and application guidelines to ensure optimal performance and reliability. The precise value and stability make this resistor a suitable choice for applications where accuracy is paramount.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess