EN
  • EN
  • DE

PW185101KLF

Part No PW185101KLF
Manufacturer International Resistive
Catalog OEM Parts (O - R)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086405-PW185101KLF
Categories OEM Parts(O-R)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PW185101KLF CAD Model

Description

The PW185101KLF is a precision wirewound resistor manufactured by International Resistive. These resistors are known for their high accuracy, stability, and low temperature coefficient of resistance (TCR), making them suitable for demanding applications where precise and reliable resistance values are crucial.

Applications:

  • Precision instrumentation
  • Medical equipment
  • Aerospace and defense applications
  • Calibration equipment
  • High-precision power supplies
  • Test and measurement equipment

Features:

  • High precision resistance value
  • Low temperature coefficient of resistance (TCR)
  • Excellent long-term stability
  • Low noise
  • Non-inductive winding available
  • Wide resistance range
  • RoHS compliant

Benefits:

  • Ensures accurate and reliable performance in critical circuits.
  • Maintains stable resistance values over a wide temperature range.
  • Provides consistent performance over long periods of operation.
  • Minimizes unwanted signal interference.
  • Reduces inductance for high-frequency applications (with non-inductive winding).
  • Offers flexibility in design with a variety of resistance values.
  • Complies with environmental regulations.

Additional Details:

The PW185101KLF resistor typically features a radial lead configuration for easy mounting on printed circuit boards (PCBs). The resistance element is typically made of a special alloy wire, such as Evanohm or Karma, which is wound on a ceramic core. The entire assembly is then encapsulated in a protective coating to provide environmental protection and insulation.

Key specifications often include:

  • Resistance Value: 101kΩ
  • Tolerance: ±0.01% or better
  • Power Rating: Typically 0.25W to 1W
  • Temperature Coefficient of Resistance (TCR): ±5 ppm/°C or better
  • Operating Temperature Range: -55°C to +125°C

These resistors are designed for applications demanding the highest levels of precision and stability. Their robust construction and tight specifications ensure reliable performance in harsh environments and over extended periods. International Resistive is a well-known manufacturer of high-quality resistive components, making the PW185101KLF a trusted choice for critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess