EN
  • EN
  • DE

SPH8200JLF

Part No SPH8200JLF
Manufacturer International Resistive
Catalog OEM Parts ( S )
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095634-SPH8200JLF
Categories OEM Parts( S )
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPH8200JLF CAD Model

Description

The SPH8200JLF is a precision resistor manufactured by International Resistive Company (IRC). It is designed for applications demanding high stability, a low-temperature coefficient of resistance (TCR), and a tight tolerance. This resistor finds common use in circuits where accurate resistance values are crucial for reliable performance.

Applications:

  • Precision voltage dividers in test and measurement equipment.
  • Current sensing in power supplies and motor control circuits.
  • Feedback resistors in operational amplifiers for accurate gain control.
  • Instrumentation amplifiers utilized in sensor signal conditioning.
  • Calibration circuits in high-precision instruments and devices.

Features:

  • Low-temperature coefficient of resistance (TCR) to ensure stable performance despite temperature variations.
  • Tight resistance tolerance for accurate circuit operation and minimal deviations.
  • High stability under various environmental conditions, ensuring consistent performance over time.
  • Low noise characteristics for use in sensitive signal applications where noise can affect accuracy.
  • Wide range of resistance values to meet diverse circuit requirements.
  • RoHS compliant, adhering to environmental regulations regarding hazardous substances.

Benefits:

  • Improved accuracy and stability in electronic circuits, leading to more reliable performance.
  • Reduced drift and errors in measurement applications, ensuring precise results.
  • Enhanced overall system performance by maintaining accurate resistance values.
  • Increased reliability due to robust construction and stable electrical characteristics.
  • Cost-effective solution for achieving precision resistance requirements in various applications.

Additional Details:

The SPH8200JLF is typically available in both leaded and surface-mount packages, depending on the specific application needs. The resistance value and tolerance are marked on the resistor body and can be found in the manufacturer's datasheet. Key specifications such as TCR, resistance range, power rating, and operating temperature range are detailed in the datasheet and should be consulted to ensure suitability for the intended application.

This precision resistor is commonly used in applications where accuracy and stability are paramount for reliable performance. The low TCR minimizes resistance variations over temperature, ensuring stable circuit operation. The tight resistance tolerance contributes to accurate circuit behavior and reduced deviations from design specifications. Its robust construction guarantees reliable performance even under demanding operating conditions. Detailed specifications, including voltage coefficient, power dissipation, and long-term stability, are available in the official datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess