EN
  • EN
  • DE

CA324E

Part No CA324E
Manufacturer Intersil Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032131-CA324E
Categories OEM Parts(C-E)
Manufacturer Intersil Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA324E CAD Model

Description

The CA324E is a quad operational amplifier manufactured by Intersil Corporation. This amplifier features four independent, high-gain, internally frequency compensated operational amplifiers designed to operate from a single power supply over a wide voltage range. It's known for its low power consumption and is suitable for a variety of analog applications.

Applications:

  • Comparator circuits.
  • Low-power audio amplifiers.
  • Signal conditioning.
  • DC gain blocks.
  • Active filters.
  • Voltage followers.

Features:

  • Quad operational amplifier: Contains four independent amplifiers in one package.
  • Single power supply operation: Simplifies power supply design and reduces component count.
  • Wide supply voltage range: Operates from 3V to 30V.
  • Low input bias current: Reduces errors in high-impedance circuits.
  • Internal frequency compensation: Ensures stability without external components.

Benefits:

  • Space saving: Four amplifiers in one package reduces board size.
  • Cost-effective: Integrates multiple functions into one IC, lowering overall system cost.
  • Simplified design: Single power supply requirement simplifies the design process.
  • High performance: Provides reliable amplification and signal processing.
  • Versatile: Suitable for a wide range of analog applications.

Additional Details:

The CA324E is designed for applications where low power consumption is critical. It can operate from a single power supply, eliminating the need for split supplies. The internal frequency compensation ensures stability in most applications without the need for external components. The device is available in various packages, including DIP and SOIC. Consult the Intersil datasheet for detailed electrical characteristics such as input offset voltage, slew rate, and common-mode rejection ratio. The CA324E is a popular choice for general-purpose amplification and signal processing tasks due to its versatility and ease of use.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess