The CD80C86 is a high-performance 16-bit CMOS microprocessor manufactured by Intersil Corporation. As an 'END-OF-LIFE' component, current information is limited. The CD80C86 is a CMOS version of the Intel 8086 processor, offering improved power efficiency and performance.
Microprocessors such as the CD80C86 serve as the central processing unit in a variety of computer systems and embedded applications, responsible for executing instructions and controlling system operations.
Applications
- Originally used in early personal computers and industrial control systems.
- Data acquisition systems.
- Robotics control.
Features
- 16-bit architecture: Provides efficient data processing for a wide range of applications.
- CMOS technology: Offers low power consumption and high noise immunity.
- Clock speeds: Operates at clock speeds up to 8 MHz.
- Addressable memory: Can address up to 1 MB of memory.
- Instruction set: Compatible with the Intel 8086 instruction set.
Benefits
- Improved power efficiency compared to NMOS processors.
- High performance for demanding applications.
- Compatibility with existing 8086 software.
- Wide availability of development tools and resources.
This microprocessor is typically packaged in a ceramic or plastic DIP package. As an end-of-life product, finding detailed specifications and datasheets may be difficult.