EN
  • EN
  • DE

TPS61100RGER

Part No TPS61100RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BST/LINEAR SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Topology Step-Up (Boost) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 500kHz
Voltage/Current - Output 1 1.5 V to 5.5 V, 1.8A
Voltage/Current - Output 2 0.9 V to 3.6 V, 500mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 0.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 109309-TPS61100RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61100RGER CAD Model

Description

The TPS61100RGER is a high-performance, regulated charge pump DC/DC converter designed and manufactured by Texas Instruments, an industry leader in semiconductor solutions. This versatile component is engineered to provide a flexible voltage supply for a wide range of applications, including portable devices, handheld equipment, and any other systems requiring an efficient power management solution.

Key Features

  • Adjustable Output Voltage: The TPS61100RGER offers an adjustable output voltage range from 2.7V to 5.5V, making it suitable for powering various circuits that require different voltage levels.
  • High Efficiency: With an integrated synchronous rectifier, this charge pump converter achieves high efficiency, reducing power loss and improving battery life in portable applications.
  • Low Noise Operation: The device operates at a fixed switching frequency of 1.5MHz, which minimizes noise and allows for the use of small external components, thus saving board space and reducing interference with sensitive RF and audio circuits.
  • Multiple Operation Modes: It features selectable 1x, 1.5x, and 2x gain modes, allowing for optimal performance across various load conditions.
  • Thermal and Overcurrent Protection: The TPS61100RGER includes built-in thermal shutdown and overcurrent protection, ensuring reliable operation and safeguarding the device from damage due to excessive heat or overload conditions.

Package and Availability

The device comes in a compact 24-pin QFN package (RGE), which is ideal for space-constrained applications. The TPS61100RGER's small footprint, coupled with its high level of integration, provides a powerful yet efficient solution for power supply design.

Applications

Thanks to its versatility and robust performance, the TPS61100RGER is well-suited for a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld GPS Units
  • Wireless Headsets and Earbuds
  • Smartphones and Tablets
  • Battery-Powered Devices

With its combination of efficiency, flexibility, and protection features, the TPS61100RGER from Texas Instruments stands out as a top choice for designers looking to meet the demanding power requirements of today's advanced portable electronics.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5980 $51.9600
47+ $2.1317 $100.1899
73+ $2.0651 $150.7523
101+ $1.9985 $201.8485
130+ $1.9319 $251.1470
174+ $1.7320 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess