EN
  • EN
  • DE

EL7532

Part No EL7532
Manufacturer Intersil Corporation
Catalog END - OF - LIFE
Description Monolithic 2A Step-Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1171449-EL7532
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL7532 CAD Model

Description

The EL7532 is a synchronous step-down (buck) regulator designed by Intersil Corporation (now Renesas Electronics Corporation). It's specifically engineered for power management in various electronic devices and systems, providing efficient and reliable voltage regulation. This regulator is well-suited for applications requiring a compact size, high efficiency, and robust protection features.

Applications:

  • Point-of-Load (POL) Regulation: Commonly used as a POL regulator in distributed power architectures.
  • Portable Devices: Found in battery-powered devices like smartphones, tablets, and laptops for efficient power conversion.
  • Networking Equipment: Employed in routers, switches, and other networking devices to provide stable voltage rails.
  • Industrial Control Systems: Used in industrial automation equipment for reliable power management.

Features:

  • High Efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • Synchronous Rectification: Uses synchronous rectification to improve efficiency compared to diode-based regulators.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific system requirements.
  • Integrated MOSFETs: Includes integrated MOSFETs, reducing external component count and simplifying design.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current draw.

Benefits:

  • Reduced Power Consumption: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify circuit design and reduce board space.
  • Improved Reliability: Overcurrent protection enhances system reliability by preventing damage from fault conditions.
  • Flexible Application: Adjustable output voltage allows for use in a wide range of applications.

Additional Details:

The EL7532 operates over a wide input voltage range, making it compatible with various power sources. Its switching frequency is optimized to balance efficiency and component size. The regulator typically includes features like soft-start to limit inrush current during startup and enable/disable control for power sequencing. The thermal performance is enhanced through optimized packaging, allowing for operation in high-temperature environments. The EL7532's protection features include over-temperature protection, ensuring safe and reliable operation under various load and environmental conditions.

This regulator is a versatile and efficient solution for a wide range of power management applications, offering a combination of performance, reliability, and ease of use.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess