EN
  • EN
  • DE

HFA3841CN96

Part No HFA3841CN96
Manufacturer Intersil Corporation
Description Wireless LAN Medium Access Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1180173-HFA3841CN96
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFA3841CN96 CAD Model

Description

The HFA3841CN96 is a high-performance wireless LAN (WLAN) integrated circuit manufactured by Intersil Corporation. This component is designed to provide robust and reliable wireless connectivity in various applications.

Applications

  • Wireless LAN (WLAN) adapters: Used in PCMCIA, USB, and Mini-PCI wireless network adapters.
  • Access points: Integrated into wireless access points to provide connectivity for wireless devices.
  • Embedded systems: Employed in embedded systems requiring wireless communication capabilities.
  • Wireless routers: Integrated into wireless routers to handle wireless data transmission.
  • Industrial wireless devices: Used in industrial applications requiring wireless connectivity, such as sensors and control systems.

Features

  • IEEE 802.11b/g compliance: Supports the IEEE 802.11b and 802.11g wireless standards for interoperability with other wireless devices.
  • Direct Sequence Spread Spectrum (DSSS) and Orthogonal Frequency Division Multiplexing (OFDM): Uses DSSS for 802.11b and OFDM for 802.11g modulation, ensuring high data rates and reliable communication.
  • Integrated media access controller (MAC) and baseband processor: Integrates the MAC and baseband processing functions into a single chip, simplifying the design process.
  • High data rates: Supports data rates up to 54 Mbps with 802.11g.
  • Low power consumption: Designed for low power operation, suitable for battery-powered devices.
  • Advanced security features: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
  • Host interface: Typically uses a PCMCIA, USB, or Mini-PCI interface to connect to the host system.

Benefits

  • Reliable wireless connectivity: Provides a robust and reliable wireless connection for various applications.
  • High data rates: Supports high data rates for fast and efficient data transfer.
  • Interoperability: Compliant with the IEEE 802.11b/g standards, ensuring interoperability with other wireless devices.
  • Simplified design: Integrated MAC and baseband processor simplifies the design process.
  • Low power consumption: Suitable for battery-powered devices.
  • Secure communication: Supports advanced security features for secure wireless communication.

Additional Details

The HFA3841CN96 typically requires external components such as a radio frequency (RF) front-end, antenna, and power management circuitry to form a complete wireless LAN system. Refer to the Intersil datasheet for detailed specifications, application notes, and design guidelines.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5063 $67.5189
7+ $18.4673 $129.2711
10+ $17.8898 $178.8980
14+ $17.3135 $242.3890
18+ $16.7360 $301.2480
24+ $15.0046 $360.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess