EN
  • EN
  • DE

ICM7243BIJL

Part No ICM7243BIJL
Manufacturer Intersil Corporation
Description 8-Character, Microprocessor- Compatible, LED Display Decoder Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intersil Corporation
Win Source Part Number 1183510-ICM7243BIJL
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7243BIJL CAD Model

Description

The ICM7243BIJL is a monolithic LCD driver designed by Intersil Corporation. It's specifically engineered to drive multiplexed LCD displays, commonly found in various consumer electronics, instrumentation, and control panel applications. The device offers versatile control and display capabilities, making it a suitable choice for applications requiring clear and efficient LCD interfacing.

Applications:

  • Digital multimeters
  • Digital panel meters
  • LCD clocks and watches
  • Electronic games
  • Instrumentation displays
  • Control panel displays
  • Appliance control interfaces

Features:

  • Drives multiplexed LCD displays: Simplifies interfacing with LCD panels, reducing component count.
  • On-chip oscillator: Requires minimal external components for timing.
  • Serial interface: Enables easy communication with microcontrollers or other digital systems.
  • Low power consumption: Ideal for battery-powered applications.
  • Wide operating voltage range: Provides flexibility in power supply design.
  • Internal character ROM: Stores character patterns, simplifying display control.
  • Built-in segment and digit drivers: Eliminates the need for external driver components.

Benefits:

  • Reduced system cost: Integrates multiple functions into a single chip, lowering component costs.
  • Simplified design: Minimizes the number of external components required.
  • Enhanced display quality: Provides clear and consistent display performance.
  • Lower power consumption: Extends battery life in portable devices.
  • Easy integration: Simplifies interfacing with microcontrollers and other digital systems.

The ICM7243BIJL significantly reduces the complexity of driving LCD displays by integrating the necessary driving circuitry and control logic. Its serial interface allows for easy communication with a microcontroller, which can then send data and commands to update the display. The device includes an on-chip oscillator, which minimizes the need for external components for timing. The specific package type, JL, specifies its physical housing and mounting configuration.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess