EN
  • EN
  • DE

ISL29040IR0MZ-T7

Part No ISL29040IR0MZ-T7
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DFN
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
Win Source Part Number 714603-ISL29040IR0MZ-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL29040IR0MZ-T7 CAD Model

Description

The ISL29040IR0MZ-T7 is an integrated ambient and infrared light-to-digital converter from Intersil Corporation. This sensor accurately measures ambient light intensity, making it suitable for a variety of applications related to display management and light sensing.

Applications:

  • Mobile devices: Smartphones and tablets for automatic display brightness adjustment.
  • Notebook computers: For adjusting screen brightness based on ambient lighting conditions.
  • LCD TVs: For dynamically adjusting screen brightness to improve viewing comfort and reduce power consumption.
  • Digital signage: For adjusting display brightness in outdoor or variable lighting conditions.

Features:

  • Ambient and Infrared Light Sensing: Measures both ambient and infrared light levels.
  • I2C Interface: Communicates with microcontrollers and other devices via a standard I2C interface.
  • Automatic IR Filtering: Provides accurate ambient light measurement by filtering out infrared components.
  • Wide Dynamic Range: Operates effectively in a wide range of lighting conditions, from dark environments to bright sunlight.
  • Low Power Consumption: Optimized for low-power applications, extending battery life in portable devices.
  • Adjustable Integration Time: Allows for fine-tuning of the measurement sensitivity.
  • Small Form Factor: Compact package suitable for space-constrained applications.

Benefits:

  • Improved Display Visibility: Automatically adjusts display brightness for optimal viewing in any lighting condition.
  • Reduced Power Consumption: Dynamic brightness adjustment reduces power consumption, extending battery life.
  • Enhanced User Experience: Provides a comfortable viewing experience by automatically adjusting to the ambient light.
  • Accurate Light Measurement: Delivers precise ambient light readings for reliable performance.
  • Simplified System Design: Easy integration with microcontrollers via the I2C interface.

Additional Details:

The ISL29040IR0MZ-T7 operates over a wide voltage range and features a programmable interrupt function to notify the host microcontroller of significant changes in ambient light levels. Its robust design and accurate light measurement capabilities make it an ideal choice for a wide range of applications requiring ambient light sensing.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess