EN
  • EN
  • DE

ISL6540CRZ

Part No ISL6540CRZ
Manufacturer Intersil Corporation
Description Single-Phase Buck PWM Controller with Integrated High Speed MOSFET Driver and Pre-Biased Load Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil Corporation
Win Source Part Number 1190060-ISL6540CRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6540CRZ CAD Model

Description

The ISL6540CRZ is a synchronous rectified buck regulator controller designed by Intersil. It's primarily used for providing core voltage regulation in high-performance microprocessors and other advanced electronic systems. This controller is optimized for efficiency and transient response, making it suitable for applications demanding precise voltage control.

Applications

  • Desktop and Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Server Systems: Powering processors in server environments.
  • Graphics Cards: Providing stable voltage supply for high-end GPUs.
  • High-Performance Embedded Systems: Power management in demanding embedded applications.
  • Voltage Regulator Modules (VRMs): Used in VRMs to step down voltage efficiently.

Features

  • Synchronous Rectification: Increases efficiency by replacing the traditional diode with a MOSFET.
  • Adjustable Output Voltage: Allows for precise voltage settings to match processor requirements.
  • Overcurrent Protection (OCP): Protects the regulator and load from damage due to excessive current draw.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding a safe level.
  • Undervoltage Protection (UVP): Shuts down the regulator if the input voltage falls below a critical threshold.
  • Integrated MOSFET Drivers: Simplifies the design by including the drivers for external MOSFETs.
  • Voltage Mode Control: Provides stable and predictable regulation.

Benefits

  • High Efficiency: Synchronous rectification minimizes power loss, leading to cooler operation and longer battery life in portable applications.
  • Stable Output Voltage: Provides consistent and reliable voltage to sensitive loads like microprocessors.
  • Protection Features: Safeguards the regulator and the connected components from damage.
  • Simplified Design: Integrated drivers reduce the number of external components needed.
  • Fast Transient Response: Quickly responds to changes in load current, ensuring stable voltage.

Additional Details

The ISL6540CRZ is often used in conjunction with external N-channel MOSFETs to create a complete synchronous buck regulator. It supports adjustable switching frequencies, enabling designers to optimize the trade-off between efficiency and component size. The device typically comes in a small QFN (Quad Flat No-leads) package, allowing for compact PCB layouts. Intersil's ISL6540CRZ is known for its robust performance and is a common choice for demanding power regulation applications. It utilizes a voltage-mode control scheme, which offers excellent stability and transient response characteristics. This controller also incorporates soft-start functionality to limit inrush current during startup, further protecting the connected components.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,246 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess