The ISL6612CRZ-TS2705 is a high-efficiency synchronous rectifier MOSFET driver designed for use in power supplies. It is specifically tailored for driving both high-side and low-side N-channel MOSFETs in synchronous buck converter applications.
Applications:
- Synchronous Buck Converters
- Voltage Regulator Modules (VRMs)
- Graphics Card Power Supplies
- DC-DC Power Supplies
- Server Power Supplies
Features:
- Adaptive shoot-through protection
- Adjustable dead-time control
- High drive capability
- Internal pull-up resistor for high-side gate drive
- Supply voltage range: 4.5V to 13.2V
- Over-temperature protection
- Enable/Disable function
Benefits:
- Increased efficiency: Synchronous rectification reduces power losses, improving overall efficiency.
- Reduced component count: Integration of gate drive circuitry simplifies the design.
- Improved reliability: Adaptive shoot-through protection prevents MOSFET cross-conduction.
- Flexible design: Adjustable dead-time control allows for optimization based on MOSFET characteristics.
- Robust protection: Over-temperature protection ensures reliable operation under various conditions.
Additional Details:
The ISL6612CRZ-TS2705 utilizes an adaptive dead-time control scheme to minimize body diode conduction, which further improves efficiency. It also features an internal pull-up resistor for the high-side gate drive, simplifying the external circuitry. The adjustable dead-time control allows the user to optimize the switching performance based on the characteristics of the selected MOSFETs. The ISL6612CRZ-TS2705 is available in a small QFN package. This driver is often used in high-current and high-frequency power supply designs.